PHOENIX CONTACT USA Pluggable Terminal Blocks 1962613

Description
Phoenix Contact 1962613
Request a Quote Datasheet
Description
Phoenix Contact 1962613
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2657463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2657463
Pluggable Terminal Blocks 2657463
Phoenix Contact 1962613

Phoenix Contact 1962613

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-14468-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14468-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14468-ND
TERM BLOCK PLUG 3POS STR 5.08MM

TERM BLOCK PLUG 3POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1962613 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1962613
Pluggable Terminal Blocks 1962613
Pluggable Terminal Blocks 3 Pos 5.08mm pitch Plug 24-12AWG Spring

Pluggable Terminal Blocks 3 Pos 5.08mm pitch Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2657463 277-14468-ND 1962613
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Features Terminal Plug Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 6 3 to 6 3
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Mounting Options Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details