PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1952335

Description
TERM BLOCK PLUG 9POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 9POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6599-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6599-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6599-ND
TERM BLOCK PLUG 9POS STR 3.5MM

TERM BLOCK PLUG 9POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1761496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761496
Pluggable Terminal Blocks 1761496
Phoenix Contact 1952335

Phoenix Contact 1952335

Supplier's Site
Pluggable Terminal Blocks - 1761206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761206
Pluggable Terminal Blocks 1761206
Phoenix Contact 1952335

Phoenix Contact 1952335

Supplier's Site
Pluggable Terminal Blocks - 1952335 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1952335
Pluggable Terminal Blocks 1952335
Pluggable Terminal Blocks 9 Pos 3.5mm pitch Plug 24-16AWG Spring

Pluggable Terminal Blocks 9 Pos 3.5mm pitch Plug 24-16AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6599-ND 1761496 1952335
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Panel Mount; PCB; Panel mount
Termination Options Screw Clamp; Spring Clamp Screw Clamp; Screw Push-In
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1702-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Terminal Block, Pcb, 2 Position, 20-2Awg; Pitch Spacing Blockmaster Electronics - 12P6768 - Newark, An Avnet Company
Specs
North American 20 to 2 AWG
Voltage Rating 600 volts
Current Rating 125 amps
View Details