TERM BLOCK PLUG 5POS STR 3.5MM
Pluggable Terminal Blocks 5 Pos 3.5mm pitch Plug 24-16AWG Spring
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1761200 | 277-6248-ND | 1952296 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Panel Mount; PCB; Panel mount | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Screw | Screw Clamp; Spring Clamp | Push-In |
| Features | Terminal Plug | Terminal Plug | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| # of Contacts | 5 | 5 | 5 |