PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1945193

Description
TERM BLOCK HDR 12POS VERT 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 12POS VERT 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1759-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1759-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1759-ND
TERM BLOCK HDR 12POS VERT 3.5MM

TERM BLOCK HDR 12POS VERT 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 6488333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6488333
Pluggable Terminal Blocks 6488333
Phoenix Contact 1945193

Phoenix Contact 1945193

Supplier's Site
Connector, Male; 250 V; 3.5; 12; 2.5 kV; PA; 1.1 mm; 1 mm; 13 mm L - 70054949 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Male; 250 V; 3.5; 12; 2.5 kV; PA; 1.1 mm; 1 mm; 13 mm L
70054949
Connector, Male; 250 V; 3.5; 12; 2.5 kV; PA; 1.1 mm; 1 mm; 13 mm L 70054949
Series 11 Plug-in Screw Header, 8 A Current Rating, 300 V Voltage Rating, Polyamide Body Material For use with FK-MPT 05⁄.-ST-3.5 Black color For use with mini printed circuit terminal blocks.

Series 11 Plug-in Screw Header, 8 A Current Rating, 300 V Voltage Rating, Polyamide Body Material

  • For use with FK-MPT 05⁄.-ST-3.5
  • Black color
    For use with mini printed circuit terminal blocks.
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1759-ND 6488333 70054949
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Connector, Male; 250 V; 3.5; 12; 2.5 kV; PA; 1.1 mm; 1 mm; 13 mm L
Mounting Options PCB Through hole
Termination Options Solder Solder
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
# of Contacts 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444282 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Double Turret Terminal Board - 15440 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-08D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers