TERM BLOCK HDR 9POS VERT 3.5MM
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 6488305 | 277-1756-ND |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Through hole | PCB |
| Termination Options | Solder | Solder |
| Features | Terminal Plug | |
| Approvals | RoHS Compliant | RoHS Compliant |
| # of Contacts | 9 | 9 |