"8 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"
Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177047-1945151
Packaging: Bulk
Number of Positions: 8
Number of Levels: 1
Pitch: 3.5 mm
Color: Black
Number of Rows: 1
Termination: Solder
Contact Material: Tin
Voltage Rating: 160 V
Current Rating: 8 A
Number of Contacts: 8
Length: 28 mm
Housing Material: Polyamide
Approvals: UL
Voltage: 300 V
Orientation: Straight
Contact Plating: Tin
Housing Color: Black
Weight: 869.990166 mg
Current: 10 A
Width: 24.5 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): PST 1.0/8-3.5; PST1.0/8-3.5;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 2.8 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 6 A
Number of Positions Per Level: 8
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-1755-ND | 1177047-1945151 |
| Product Name | Headers, Plugs and Sockets | Terminal Blocks - 1945151 |
| Connector Type | Header Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 8.0 amps | 8.0 amps |
| Contact Pitch | 3.51 mm (0.1380 inch) |