"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168961-1944822
Packaging: Bulk
Number of Positions: 6
Number of Levels: 1
Pitch: 5 mm
Color: Green
Termination: Solder
Voltage Rating: 250 V
Current Rating: 12 A
Number of Contacts: 6
Voltage: 300 V
Contact Plating: Tin
Housing Color: Green
Weight: 2.74001 g
Current: 15 A
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Flammability Rating: UL94 V-0
Number of Positions Per Level: 6
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1944822-ND | 1168961-1944822 |
| Product Name | Headers, Plugs and Sockets | Terminal Blocks - 1944822 |
| Connector Type | Header Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 12.0 amps | 12.0 amps |
| Contact Pitch | 5 mm (0.1970 inch) |