PHOENIX CONTACT USA Terminal Blocks - 1944589 1944589

Description
Manufacturer: Phoenix Contact Win Source Part Number: 1010749-1944589 Packaging: Bulk Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: 90°, Right Angle Termination Style: Solder Color: Green Contact Mating Finish: Tin Voltage Rating: 400V Current Rating: 12A Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Insulation Height: 0.339" (8.61mm) Contact Tail Length: 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 1010749-1944589 Packaging: Bulk Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: 90°, Right Angle Termination Style: Solder Color: Green Contact Mating Finish: Tin Voltage Rating: 400V Current Rating: 12A Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Insulation Height: 0.339" (8.61mm) Contact Tail Length: 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1944589 - 1010749-1944589 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1944589
1010749-1944589
Terminal Blocks - 1944589 1010749-1944589
Manufacturer: Phoenix Contact Win Source Part Number: 1010749-1944589 Packaging: Bulk Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: 90°, Right Angle Termination Style: Solder Color: Green Contact Mating Finish: Tin Voltage Rating: 400V Current Rating: 12A Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Insulation Height: 0.339" (8.61mm) Contact Tail Length: 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Phoenix Contact
Win Source Part Number: 1010749-1944589
Packaging: Bulk
Type: Header, Male Pins, Shrouded (2 Side)
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Color: Green
Contact Mating Finish: Tin
Voltage Rating: 400V
Current Rating: 12A
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.339" (8.61mm)
Contact Tail Length: 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
370-1944589
Electronic Connector 370-1944589
Conn Shrouded Header HDR 3 POS 5mm Solder Cardboard Product overview: 1944589 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1944589 can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 3 POS 5mm Solder Cardboard Product overview: 1944589 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1944589 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1010749-1944589 370-1944589
Product Name Terminal Blocks - 1944589 Electronic Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers