PHOENIX CONTACT USA Headers, Plugs and Sockets 1943425

Description
"2 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"2 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1943425-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1943425-ND
Headers, Plugs and Sockets 1943425-ND
"2 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole"

"2 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 1943425 - 766508-1943425 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - 1943425
766508-1943425
Terminal Blocks - Headers, Plugs and Sockets - 1943425 766508-1943425
Manufacturer: Phoenix Contact Win Source Part Number: 766508-1943425 Series: COMBICON IC Packaging: Bulk Type: Header, Female Sockets Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Style: Through Hole Current - IEC: 16A Voltage - IEC: 630V Current - UL: 10A Voltage - UL: 300V Color: Green Contact Mating Finish: Tin Features: Mating and Mounting Flange, Retention Latches Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Family Name: 1943425 Categories: Connectors, Interconnects Insulation Height: 0.402" (10.20mm) Contact Tail Length: 0.138" (3.50mm) Introduction Date: March 07, 2008 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Phoenix Contact
Win Source Part Number: 766508-1943425
Series: COMBICON IC
Packaging: Bulk
Type: Header, Female Sockets
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Mounting Style: Through Hole
Current - IEC: 16A
Voltage - IEC: 630V
Current - UL: 10A
Voltage - UL: 300V
Color: Green
Contact Mating Finish: Tin
Features: Mating and Mounting Flange, Retention Latches
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Family Name: 1943425
Categories: Connectors, Interconnects
Insulation Height: 0.402" (10.20mm)
Contact Tail Length: 0.138" (3.50mm)
Introduction Date: March 07, 2008
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number 1943425-ND 766508-1943425
Product Name Headers, Plugs and Sockets Terminal Blocks - Headers, Plugs and Sockets - 1943425
Connector Type Header Connector
Mounting Through Hole Through Hole
Current Rating 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A28759-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28400-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details