PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1939976

Description
TERM BLOCK PLUG 9POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 9POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-14434-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14434-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14434-ND
TERM BLOCK PLUG 9POS STR 3.5MM

TERM BLOCK PLUG 9POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1939976 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1939976
Pluggable Terminal Blocks 1939976
Pluggable Terminal Blocks 9 Pos 3.5mm pitch Plug 26-16AWG Spring

Pluggable Terminal Blocks 9 Pos 3.5mm pitch Plug 26-16AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14434-ND 1939976
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with LED - 2001-1321/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Contact elements - Contact element EF - (N) - EF103F.1 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details