PHOENIX CONTACT USA Headers, Plugs and Sockets 1939646

Description
"3 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"3 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-7556-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-7556-ND
Headers, Plugs and Sockets 277-7556-ND
"3 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1334617-1939646 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1334617-1939646
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1334617-1939646
Manufacturer: Phoenix Contact Win Source Part Number: 1334617-1939646 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.300" (7.62mm) Plug Wire Entry: 180° Termination Style: Screwless - Push-In Spring Current - IEC: 12A Voltage - IEC: 1 kV Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-26 AWG Wire Gauge or Range - mm2: 0.2-2.5mm2 Color: Green Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Insulation Height: 0.591" (15.00mm) Wire Strip Length: 10mm ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 277-7556,GFKC253ST76 2,GFKC2.5/3-ST-7.62 RoHS Status: ROHS3 Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1334617-1939646
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.300" (7.62mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Push-In Spring
Current - IEC: 12A
Voltage - IEC: 1 kV
Current - UL: 10 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-26 AWG
Wire Gauge or Range - mm2: 0.2-2.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Insulation Height: 0.591" (15.00mm)
Wire Strip Length: 10mm
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 277-7556,GFKC253ST762,GFKC2.5/3-ST-7.62
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
12A 400V Electronic Connector
370-1939646
12A 400V Electronic Connector 370-1939646
3 Pos Terminal Block, 7.62mm Pitch, 12A, 400V, Screwless, ST Product overview: 1939646 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 400V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1939646 can be used for catalog matching and distributor lookup.

3 Pos Terminal Block, 7.62mm Pitch, 12A, 400V, Screwless, ST Product overview: 1939646 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 400V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1939646 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-7556-ND 1334617-1939646 370-1939646
Product Name Headers, Plugs and Sockets Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 12A 400V Electronic Connector
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 12.0 amps 12.0 amps
Contact Size (AWG) 12 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190302 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details