Phoenix Contact GmbH & Co. KG Header, Pin Spacing 3.5mm, 4 Position 1937512

Description
Polyamide, Glass Fiber Reinforced Insulating Material Voltage: 300, Amps: 8 Made of High-Temperature Resistant Plastic to Optimally Adapt to the Temperatures in the Reflow Process Allows the Heat to Access the Soldered Connection Additional Supports/Offsets Prevent the Housing from Coming into Contact with the Solder Paste During Assembly
Description
Polyamide, Glass Fiber Reinforced Insulating Material Voltage: 300, Amps: 8 Made of High-Temperature Resistant Plastic to Optimally Adapt to the Temperatures in the Reflow Process Allows the Heat to Access the Soldered Connection Additional Supports/Offsets Prevent the Housing from Coming into Contact with the Solder Paste During Assembly

Suppliers

Company
Product
Description
Supplier Links
Header, Pin Spacing 3.5mm, 4 Position - 70055123 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, Pin Spacing 3.5mm, 4 Position
70055123
Header, Pin Spacing 3.5mm, 4 Position 70055123
Polyamide, Glass Fiber Reinforced Insulating Material Voltage: 300, Amps: 8 Made of High-Temperature Resistant Plastic to Optimally Adapt to the Temperatures in the Reflow Process Allows the Heat to Access the Soldered Connection Additional Supports/Offsets Prevent the Housing from Coming into Contact with the Solder Paste During Assembly

  • Polyamide, Glass Fiber Reinforced Insulating Material
  • Voltage: 300, Amps: 8
  • Made of High-Temperature Resistant Plastic to Optimally Adapt to the Temperatures in the Reflow Process
  • Allows the Heat to Access the Soldered Connection
  • Additional Supports/Offsets Prevent the Housing from Coming into Contact with the Solder Paste During Assembly
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70055123
Product Name Header, Pin Spacing 3.5mm, 4 Position
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - CC-A-SMA-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details