Fixed Terminal Blocks PT 2.5/4-5.0-H
A range of COMBICON Compact PCB Screw Terminal Blocks in the PT 1.5 and PT 2.5 Series with 5.0 mm pitch.
⢠High terminal block capacity, thanks to rectangular terminal block space. ⢠5.0 mm pitch. ⢠Highly flexible conductor protection for easy, repeated connecting. ⢠Rugged design for larger cross sections or high current carrying capacity. ⢠Plus/minus screw. ⢠PT 1.5 types accept solid and flexible wires of 0.2 mm² to 2.5 mm² (26-14 AWG) and are rated at 20 A/250 V max. ⢠PT 2.5 types accept solid and flexible wires of 0.5 mm² to 4.0 mm² (20-10 AWG) and are rated at 32 A/250 V max. ⢠PCB hole diameter 1.3 mm. ⢠Flammability rating UL 94V-0
Series = COMBICON PT
Number of Ways = 4
Mounting Type = Through Hole
Pitch = 5mm
Current Rating = 32A
Termination Method = Screw
Wire Size = 20 - 10 AWG
Material = Nylon
Voltage Rating = 250 V
Colour = Green
TERM BLK 4POS SIDE ENTRY 5MM PCB
PCB screw termination block w housing interlock 5.0 mm pitch horizontal 4 pos
VAST STOCK CO., LIMITED | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 1935792 | 5487294 | 277-14426-ND | 70055151 |
Product Name | Fixed Terminal Blocks | Terminal Blocks - Wire to Board | PCB screw termination block w housing interlock 5.0 mm pitch horizontal 4 pos | |
Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp | |
Approvals | VDE Component Mark; RoHS Compliant | UL Listing Mark; UL Recognized Component Mark (US and Canadian) | ||
Terminal Block Type | Fixed Terminal Blocks | Non-Fused Terminal Blocks | Single Feed Through | |
# of Contacts | 4 | 4 | ||
Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |