Manufacturer: Phoenix Contact
Win Source Part Number: 1334609-1935365
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 7
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Green
Features: Interlocking (Side)
Wire Gauge: 12-26 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 100
Mounting: Through Hole
Current: 18 A
Mating Orientation: Vertical with Board
Wire Termination: Screw
Torque - Screw: 0.35-0.4 Nm (3.1-3.5 Lb-In)
Screw Thread: M2.6
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 277-1597,PT1.5/7-5.0
RoHS Status: RoHS Compliant
"7 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1334609-1935365 | 277-1597-ND |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 18.0 amps |