PHOENIX CONTACT USA Pluggable Terminal Blocks 1935255

Description
Phoenix Contact 1935255
Request a Quote Datasheet
Description
Phoenix Contact 1935255
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 6488759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6488759
Pluggable Terminal Blocks 6488759
Phoenix Contact 1935255

Phoenix Contact 1935255

Supplier's Site
Terminal Blocks - Wire to Board - 277-1586-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1586-ND
Terminal Blocks - Wire to Board 277-1586-ND
TERM BLK 11P SIDE ENTRY 5MM PCB

TERM BLK 11P SIDE ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1935255 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1935255
Fixed Terminal Blocks 1935255
Fixed Terminal Blocks PT 1.5/11-5.0-H

Fixed Terminal Blocks PT 1.5/11-5.0-H

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6488759 277-1586-ND 1935255
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options Through hole PCB PCB
Termination Options Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug Interlocking (Side)
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 11 11 11
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.013 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
2 suppliers
Through terminal block - 2002-1701 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details