PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1935242

Description
TERM BLK 10P SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 10P SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1585-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1585-ND
Terminal Blocks - Wire to Board 277-1585-ND
TERM BLK 10P SIDE ENTRY 5MM PCB

TERM BLK 10P SIDE ENTRY 5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 6488692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6488692
Pluggable Terminal Blocks 6488692
Phoenix Contact 1935242

Phoenix Contact 1935242

Supplier's Site
Fixed Terminal Blocks - 1935242 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1935242
Fixed Terminal Blocks 1935242
Fixed Terminal Blocks PT 1.5/10-5.0-H

Fixed Terminal Blocks PT 1.5/10-5.0-H

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1585-ND 6488692 1935242
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB Through hole PCB
Features Interlocking (Side) Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 10 10 10
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Fixed Terminal Blocks - 30.204/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX5M1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details