PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1935226

Description
TERM BLK 8POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 8POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1583-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1583-ND
Terminal Blocks - Wire to Board 277-1583-ND
TERM BLK 8POS SIDE ENTRY 5MM PCB

TERM BLK 8POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1935226 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1935226
Fixed Terminal Blocks 1935226
Fixed Terminal Blocks PT 1.5/8-5.0-H

Fixed Terminal Blocks PT 1.5/8-5.0-H

Buy Now Datasheet
Terminal Block, Printed Circuit; 16 A; 250 V; 5 mm; 8; 5 mm; Soldering Mount - 70054924 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Printed Circuit; 16 A; 250 V; 5 mm; 8; 5 mm; Soldering Mount
70054924
Terminal Block, Printed Circuit; 16 A; 250 V; 5 mm; 8; 5 mm; Soldering Mount 70054924
Printed Circuit Terminal Block, 16 A Nominal Current, 250 V Rated Voltage, 5 mm Pitch, 8 Positions

Printed Circuit Terminal Block, 16 A Nominal Current, 250 V Rated Voltage, 5 mm Pitch, 8 Positions

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1583-ND 1935226 70054924
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks Terminal Block, Printed Circuit; 16 A; 250 V; 5 mm; 8; 5 mm; Soldering Mount
Mounting Options PCB PCB PCB
Features Interlocking (Side)
# of Contacts 8 8
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° Horizontal 90°
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1776252-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Fuse terminal block - 2002-1612/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Contact elements - Contact element EF - (N) - EF033F.3 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details