TERM BLK 4POS SIDE ENTRY 5MM PCB
Printed Circuit Terminal Block, 16 A Nominal Current
Fixed Terminal Blocks PT 1.5/4-5.0-H
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1579-ND | 5487250 | 70054334 | 1935187 |
| Product Name | Terminal Blocks - Wire to Board | Pluggable Terminal Blocks | Terminal Block; 16 A; 250 V; 5 mm; 4; 5mm; Soldering; Screw; 1.3 mm; M 2.6; PA | Fixed Terminal Blocks |
| Mounting Options | PCB | Through hole | PCB | PCB |
| Features | Interlocking (Side) | Terminal Plug | Terminal Plug | |
| Approvals | RoHS Compliant | RoHS Compliant | UL Listing Mark; UL Recognized Component Mark (US and Canadian) | VDE Component Mark; UL 94 V-0 |
| # of Contacts | 4 | 4 | 4 | |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |