PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1935174

Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1578-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1578-ND
Terminal Blocks - Wire to Board 277-1578-ND
TERM BLK 3POS SIDE ENTRY 5MM PCB

TERM BLK 3POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 5487244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
5487244
Pluggable Terminal Blocks 5487244
Phoenix Contact 1935174

Phoenix Contact 1935174

Supplier's Site
Terminal Block, Printed Circuit; 16 A; 250 V; 5 mm; 3; 5 mm; Soldering Mount - 70054333 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Printed Circuit; 16 A; 250 V; 5 mm; 3; 5 mm; Soldering Mount
70054333
Terminal Block, Printed Circuit; 16 A; 250 V; 5 mm; 3; 5 mm; Soldering Mount 70054333
Printed Circuit Terminal Block, 16 A Nominal Current, 250 V Rated Voltage, Screw Connection

Printed Circuit Terminal Block, 16 A Nominal Current, 250 V Rated Voltage, Screw Connection

Supplier's Site
Futian, Shenzhen, China
Connectors >> Screw terminal
1935174
Connectors >> Screw terminal 1935174
1x3P 18A 300V Green 12~26 Straight 5mm 1 3 Plugin,P=5mm Screw terminal ROHS

1x3P 18A 300V Green 12~26 Straight 5mm 1 3 Plugin,P=5mm Screw terminal ROHS

Supplier's Site Datasheet
Fixed Terminal Blocks - 1935174 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1935174
Fixed Terminal Blocks 1935174
Fixed Terminal Blocks PT 1.5/3-5.0-H

Fixed Terminal Blocks PT 1.5/3-5.0-H

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1578-ND 5487244 70054333 1935174 1935174
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Terminal Block, Printed Circuit; 16 A; 250 V; 5 mm; 3; 5 mm; Soldering Mount Connectors >> Screw terminal Fixed Terminal Blocks
Mounting Options PCB Through hole PCB Straight PCB
Features Interlocking (Side) Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant UL Listing Mark; UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
# of Contacts 3 3 3
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0L2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 120537012 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Tab Connection
View Details