PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1934984

Description
TERM BLOCK PLUG 14POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 14POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1619-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1619-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1619-ND
TERM BLOCK PLUG 14POS 90DEG 5MM

TERM BLOCK PLUG 14POS 90DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1934984 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1934984
Pluggable Terminal Blocks 1934984
Pluggable Terminal Blocks 14 Pos 5mm pitch Plug 26-14 AWG Screw

Pluggable Terminal Blocks 14 Pos 5mm pitch Plug 26-14 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1619-ND 1934984
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 14 14
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 4 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6802 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Type 90.83 - Screw terminal (Box clamp) socket - 9083 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details