PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1934968

Description
TERM BLOCK PLUG 12POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1617-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1617-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1617-ND
TERM BLOCK PLUG 12POS 90DEG 5MM

TERM BLOCK PLUG 12POS 90DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1934968 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1934968
Pluggable Terminal Blocks 1934968
Pluggable Terminal Blocks 12 Pos 5mm pitch Plug 26-14 AWG Screw

Pluggable Terminal Blocks 12 Pos 5mm pitch Plug 26-14 AWG Screw

Buy Now Datasheet
Terminal Block, Printed Circuit; 10 A; 250 V; 5 mm; 12; 5 mm; Screw Mount - 70054979 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Printed Circuit; 10 A; 250 V; 5 mm; 12; 5 mm; Screw Mount
70054979
Terminal Block, Printed Circuit; 10 A; 250 V; 5 mm; 12; 5 mm; Screw Mount 70054979
Printed Circuit Terminal Block, 10 A Nominal Current, 250 V Rated Voltage, Screw Connection

Printed Circuit Terminal Block, 10 A Nominal Current, 250 V Rated Voltage, Screw Connection

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1617-ND 1934968 70054979
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Printed Circuit; 10 A; 250 V; 5 mm; 12; 5 mm; Screw Mount
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks Single Feed Through
# of Contacts 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1217136-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
Through terminal block - 2002-1804 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminals - 2623.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 22 AWG
View Details
Contact elements - Contact element EF - (N) - EF103.3 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details