PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets 1933202

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON PST Package: Bulk Type: Header, Male Pins, Unshrouded Product Status: Active Number of Positions: 4 Pitch: 0.197" (5.00mm) Mounting Type: Through Hole Color: Black
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON PST Package: Bulk Type: Header, Male Pins, Unshrouded Product Status: Active Number of Positions: 4 Pitch: 0.197" (5.00mm) Mounting Type: Through Hole Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON PST Package: Bulk Type: Header, Male Pins, Unshrouded Product Status: Active Number of Positions: 4 Pitch: 0.197" (5.00mm) Mounting Type: Through Hole Color: Black

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Series: COMBICON PST
Package: Bulk
Type: Header, Male Pins, Unshrouded
Product Status: Active
Number of Positions: 4
Pitch: 0.197" (5.00mm)
Mounting Type: Through Hole
Color: Black

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - 102095-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
4+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 63K0456 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details