PHOENIX CONTACT USA Headers, Plugs and Sockets 1933192

Description
"3 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"3 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-1646-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1646-ND
Headers, Plugs and Sockets 277-1646-ND
"3 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"

"3 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"

Buy Now Datasheet
Singapore, Singapore
12A 250V Electronic Connector
370-1933192
12A 250V Electronic Connector 370-1933192
3 Pos 5mm Header, 12A, 250V, Straight, Thru-Hole Solder Product overview: 1933192 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1933192 can be used for catalog matching and distributor lookup.

3 Pos 5mm Header, 12A, 250V, Straight, Thru-Hole Solder Product overview: 1933192 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1933192 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Blocks - 1933192 - 1143738-1933192 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1933192
1143738-1933192
Terminal Blocks - 1933192 1143738-1933192
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143738-1933192 Number of Positions: 3 Number of Levels: 1 Pitch: 5 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 250 V Current Rating: 12 A Number of Contacts: 3 Length: 15 mm Housing Material: Polyamide Voltage: 300 V Orientation: Straight Contact Plating: Tin Housing Color: Black Insulation Material: Nylon Number of Poles: 3 Weight: 540.001716 mg Current: 16 A Width: 10 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 2.8 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Voltage Rating (DC): 400 V Flammability Rating: UL94 V-0 Max Current Rating: 12 A Wire Gauge (Max): 12 AWG Wire Gauge (Min): 26 AWG Number of Positions Per Level: 3

Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143738-1933192
Number of Positions: 3
Number of Levels: 1
Pitch: 5 mm
Color: Black
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Voltage Rating: 250 V
Current Rating: 12 A
Number of Contacts: 3
Length: 15 mm
Housing Material: Polyamide
Voltage: 300 V
Orientation: Straight
Contact Plating: Tin
Housing Color: Black
Insulation Material: Nylon
Number of Poles: 3
Weight: 540.001716 mg
Current: 16 A
Width: 10 mm
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 2.8 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Voltage Rating (DC): 400 V
Flammability Rating: UL94 V-0
Max Current Rating: 12 A
Wire Gauge (Max): 12 AWG
Wire Gauge (Min): 26 AWG
Number of Positions Per Level: 3

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 277-1646-ND 370-1933192 1143738-1933192
Product Name Headers, Plugs and Sockets 12A 250V Electronic Connector Terminal Blocks - 1933192
Connector Type Header Connector
Mounting Through Hole Through Hole
Current Rating 12.0 amps 12.0 amps 12.0 amps
Contact Pitch 5 mm (0.1970 inch)
Unlock Full Specs
to access all available technical data