PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1933189

Description
TERM BLOCK HDR 2POS VERT 5MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 2POS VERT 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1645-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1645-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1645-ND
TERM BLOCK HDR 2POS VERT 5MM

TERM BLOCK HDR 2POS VERT 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 5487171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
5487171
Pluggable Terminal Blocks 5487171
Phoenix Contact 1933189

Phoenix Contact 1933189

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1645-ND 5487171
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options PCB Through hole
Termination Options Solder Solder
Terminal Block Type Single Feed Through
# of Contacts 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2206.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Terminal Blocks - Wire to Board - 2946-2086-1208/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers