Phoenix Contact GmbH & Co. KG Fixed Terminal Blocks 1932614

Description
Fixed Terminal Blocks MKDSP 25/5-15.00 5 POS 15.00mm
Datasheet
Description
Fixed Terminal Blocks MKDSP 25/5-15.00 5 POS 15.00mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1932614
Fixed Terminal Blocks 1932614
Fixed Terminal Blocks MKDSP 25/5-15.00 5 POS 15.00mm

Fixed Terminal Blocks MKDSP 25/5-15.00 5 POS 15.00mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1932614
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2409 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MTSXX09T - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details