PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1932591

Description
TERM BLK 3P SIDE ENTRY 15MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENTRY 15MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6700-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6700-ND
Terminal Blocks - Wire to Board 277-6700-ND
TERM BLK 3P SIDE ENTRY 15MM PCB

TERM BLK 3P SIDE ENTRY 15MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 4932800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
4932800
Pluggable Terminal Blocks 4932800
Phoenix Contact 1932591

Phoenix Contact 1932591

Supplier's Site
Fixed Terminal Blocks - 1932591 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1932591
Fixed Terminal Blocks 1932591
Fixed Terminal Blocks MKDSP 25/3-15.00 3 POS 15.00mm

Fixed Terminal Blocks MKDSP 25/3-15.00 3 POS 15.00mm

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6700-ND 4932800 1932591
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 3 3 3
Contacts Pitch 15.01 mm (0.59 inches) 15.00 mm (0.59 inches) 15.00 mm (0.59 inches)
Orientation 180° 180°; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2002-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
PCB Terminal Blocks with Wire Guard - MTSXX009 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details