PHOENIX CONTACT USA Pluggable Terminal Blocks 1932588

Description
Phoenix Contact 1932588
Request a Quote Datasheet
Description
Phoenix Contact 1932588
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 4932793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
4932793
Pluggable Terminal Blocks 4932793
Phoenix Contact 1932588

Phoenix Contact 1932588

Supplier's Site
Terminal Blocks - Wire to Board - 277-6402-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6402-ND
Terminal Blocks - Wire to Board 277-6402-ND
TERM BLK 2P SIDE ENTRY 15MM PCB

TERM BLK 2P SIDE ENTRY 15MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1932588 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1932588
Fixed Terminal Blocks 1932588
Fixed Terminal Blocks MKDSP 25/2-15.00 2 POS 15.00mm

Fixed Terminal Blocks MKDSP 25/2-15.00 2 POS 15.00mm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4932793 277-6402-ND 1932588
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options Through hole PCB
Termination Options Solder Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2 2
Unlock Full Specs
to access all available technical data