PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1932520

Description
TERM BLK 5P SIDE ENTRY 15MM PCB
Request a Quote Datasheet
Description
TERM BLK 5P SIDE ENTRY 15MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1820-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1820-ND
Terminal Blocks - Wire to Board 277-1820-ND
TERM BLK 5P SIDE ENTRY 15MM PCB

TERM BLK 5P SIDE ENTRY 15MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1932520 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1932520
Fixed Terminal Blocks 1932520
Fixed Terminal Blocks 125A 1000V 5-POS PC terminal block

Fixed Terminal Blocks 125A 1000V 5-POS PC terminal block

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1820-ND 1932520
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Flange (Mounting)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 5 5
Contacts Pitch 15.01 mm (0.59 inches) 15.00 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSMXX0M1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details