PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1932517

Description
TERM BLK 4P SIDE ENTRY 15MM PCB
Request a Quote Datasheet
Description
TERM BLK 4P SIDE ENTRY 15MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1819-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1819-ND
Terminal Blocks - Wire to Board 277-1819-ND
TERM BLK 4P SIDE ENTRY 15MM PCB

TERM BLK 4P SIDE ENTRY 15MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1932517 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1932517
Fixed Terminal Blocks 1932517
Fixed Terminal Blocks MKDSP 25/ 4-15.00-F

Fixed Terminal Blocks MKDSP 25/ 4-15.00-F

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1819-ND 1932517
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Flange (Mounting)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 4 4
Contacts Pitch 15.01 mm (0.59 inches) 15.00 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 12-10Awg; No. Of Positions Entrelec Te Connectivity - 26H3428 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Terminals - Screw Connectors - 36-8183-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details