PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1931644

Description
TERM BLK 5P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 5P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-17258-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-17258-ND
Terminal Blocks - Wire to Board 277-17258-ND
TERM BLK 5P SIDE ENT 5.08MM PCB

TERM BLK 5P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1931644 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1931644
Fixed Terminal Blocks 1931644
Fixed Terminal Blocks MKDSN 2.5/5-5.08

Fixed Terminal Blocks MKDSN 2.5/5-5.08

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17258-ND 1931644
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
# of Contacts 5 5
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 180° 0 deg
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.716 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - CCFXX0V1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Flange Screws
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details