PHOENIX CONTACT USA Wire to Board 1928796

Description
"5 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
Request a Quote Datasheet
Description
"5 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 1928796-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
1928796-ND
Wire to Board 1928796-ND
"5 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"

"5 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 1928796-ND
Product Name Wire to Board
Termination Screwless - Spring Cage, Tension Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-064688-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51702-11804400AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Box Header; Header Connector
Termination Through Hole
View Details