TERM BLOCK HDR 2POS 90DEG 5.08MM
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 277-9061-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Features | Mating and Mounting Flange |
| Terminal Block Type | Single Feed Through |
| # of Contacts | 2 |