CONN TERM BLK GROUND 12-30AWG
DIN Rail Terminal Blocks UK 3-TWIN-PE 5.2mm TWIN GROUND
Ground Terminal Block, AWG: 30-12, Yellow-Green
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 7768251 | 277-3605-ND | 1923128 | 70169202 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Ground Terminal Block, AWG: 30-12, Yellow-Green |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw | Screw Clamp |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | UL Recognized Component Mark (US and Canadian) |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | Dual level; Ground Circuit Terminal | |
| North American | 12 to 30 AWG | 24 to 14 AWG | 14 to 24 AWG |