PHOENIX CONTACT USA Pluggable Terminal Blocks 1914043

Description
Pluggable Terminal Blocks 13 Pos 3.5mm pitch Plug 26-20AWG Spring
Datasheet
Description
Pluggable Terminal Blocks 13 Pos 3.5mm pitch Plug 26-20AWG Spring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1914043 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1914043
Pluggable Terminal Blocks 1914043
Pluggable Terminal Blocks 13 Pos 3.5mm pitch Plug 26-20AWG Spring

Pluggable Terminal Blocks 13 Pos 3.5mm pitch Plug 26-20AWG Spring

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1914043
Product Name Pluggable Terminal Blocks
Termination Options Push-In
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2205.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details