PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1913646

Description
TERM BLOCK HDR 2POS 10.16MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 2POS 10.16MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6643-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6643-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6643-ND
TERM BLOCK HDR 2POS 10.16MM

TERM BLOCK HDR 2POS 10.16MM

Buy Now Datasheet
Fixed Terminal Blocks - 1913646 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1913646
Fixed Terminal Blocks 1913646
Fixed Terminal Blocks 2P 10.16mm 90DEG

Fixed Terminal Blocks 2P 10.16mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6643-ND 1913646
Product Name Terminal Blocks - Headers, Plugs and Sockets Fixed Terminal Blocks
Mounting Options PCB
Termination Options Solder Through Hole
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Fixed Terminal Blocks
# of Contacts 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Quadruple-deck terminal block - Through terminal block - 2002-4141 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - CPMXX0M1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details