PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1913581

Description
TERM BLOCK PLUG 3POS STR 10.16MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 10.16MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6299-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6299-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6299-ND
TERM BLOCK PLUG 3POS STR 10.16MM

TERM BLOCK PLUG 3POS STR 10.16MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1913581 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1913581
Pluggable Terminal Blocks 1913581
Pluggable Terminal Blocks 3 Pos 10.16mm pitch Plug 18-8 AWG Screw

Pluggable Terminal Blocks 3 Pos 10.16mm pitch Plug 18-8 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6299-ND 1913581
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2219.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details