PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1913578

Description
TERM BLOCK PLUG 2POS STR 10.16MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 10.16MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6451-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6451-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6451-ND
TERM BLOCK PLUG 2POS STR 10.16MM

TERM BLOCK PLUG 2POS STR 10.16MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1913578 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1913578
Pluggable Terminal Blocks 1913578
Pluggable Terminal Blocks 2 Pos 10.16mm pitch Plug 18-8 AWG Screw

Pluggable Terminal Blocks 2 Pos 10.16mm pitch Plug 18-8 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6451-ND 1913578
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.203 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6642-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers