PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1913552

Description
TERM BLOCK PLUG 7POS STR 10.16MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS STR 10.16MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1834-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1834-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1834-ND
TERM BLOCK PLUG 7POS STR 10.16MM

TERM BLOCK PLUG 7POS STR 10.16MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1913552 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1913552
Pluggable Terminal Blocks 1913552
Pluggable Terminal Blocks 7 Pos 10.16mm pitch Plug 18-8 AWG Screw

Pluggable Terminal Blocks 7 Pos 10.16mm pitch Plug 18-8 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1834-ND 1913552
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.209 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers