TERM BLOCK PLUG 4POS 5.08MM
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12 AWG Screw
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12 AWG Screw
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-17257-ND | 629-1912647 | 1912647 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12 AWG Screw | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Screw |
| Features | Terminal Plug; Mating Flange, Retention Latches (Wire Side) | Terminal Plug | |
| Terminal Block Type | Single Feed Through | Plug, Female Sockets | Pluggable Terminal Blocks |
| # of Contacts | 4 | 4 |