PHOENIX CONTACT USA Headers, Plugs and Sockets 1912566

Description
"7 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"7 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1912566-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1912566-ND
Headers, Plugs and Sockets 1912566-ND
"7 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

"7 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1912566-ND
Product Name Headers, Plugs and Sockets
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
High Speed ARINC 600: 100 and 150 ohm -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details