PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1912045

Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-9029-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-9029-ND
Terminal Blocks - Headers, Plugs and Sockets 277-9029-ND
TERM BLOCK PLUG 10POS STR 5.08MM

TERM BLOCK PLUG 10POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8032875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8032875
Pluggable Terminal Blocks 8032875
Phoenix Contact 1912045

Phoenix Contact 1912045

Supplier's Site
Pluggable Terminal Blocks - 1617226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1617226
Pluggable Terminal Blocks 1617226
Phoenix Contact 1912045

Phoenix Contact 1912045

Supplier's Site
Pluggable Terminal Blocks - 1912045 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1912045
Pluggable Terminal Blocks 1912045
Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-9029-ND 8032875 1912045
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Plug-in
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 10 10 10
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 10R6919 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 450 volts
Current Rating 24 amps
View Details
2.5 square mm Standard Terminal Block - 1492-J3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers