PHOENIX CONTACT USA Headers, Plugs and Sockets 1912003

Description
"6 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"6 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-9028-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-9028-ND
Headers, Plugs and Sockets 277-9028-ND
"6 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"6 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Blocks - 1912003 - 1208535-1912003 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1912003
1208535-1912003
Terminal Blocks - 1912003 1208535-1912003
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208535-1912003 Number of Positions: 6 Number of Levels: 1 Pitch: 5.08 mm Color: Green Connector Type: Screw, Socket Number of Rows: 1 Termination: Screw Contact Material: Tin Voltage Rating: 250 V Current Rating: 16 A Number of Contacts: 6 Gender: Female Length: 15 mm Housing Material: Polyamide Number of Circuits: 6 Voltage: 300 V Orientation: Right Angle Contact Plating: Tin Housing Color: Green Height: 18.2 mm Material: Polyamide, Tin Weight: 10.140001 g Current: 16 A Width: 30.48 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Cable, Free Hanging RoHS: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 16 A Wire Gauge (Max): 30 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 6

Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208535-1912003
Number of Positions: 6
Number of Levels: 1
Pitch: 5.08 mm
Color: Green
Connector Type: Screw, Socket
Number of Rows: 1
Termination: Screw
Contact Material: Tin
Voltage Rating: 250 V
Current Rating: 16 A
Number of Contacts: 6
Gender: Female
Length: 15 mm
Housing Material: Polyamide
Number of Circuits: 6
Voltage: 300 V
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Green
Height: 18.2 mm
Material: Polyamide, Tin
Weight: 10.140001 g
Current: 16 A
Width: 30.48 mm
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Cable, Free Hanging
RoHS: Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 16 A
Wire Gauge (Max): 30 AWG
Wire Gauge (Min): 12 AWG
Number of Positions Per Level: 6

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 277-9028-ND 1208535-1912003
Product Name Headers, Plugs and Sockets Terminal Blocks - 1912003
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Cable, Free Hanging
Current Rating 16.0 amps 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 035220-000 - TE Connectivity
Specs
Mounting Compression
View Details
Turret Connectors - 36-1503-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers