PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1911868

Description
TERM BLOCK PLUG 3POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-14354-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14354-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14354-ND
TERM BLOCK PLUG 3POS STR 5MM

TERM BLOCK PLUG 3POS STR 5MM

Buy Now Datasheet
Pcb Connector, Mstb 2,5 Hc/ 3-St Rohs Compliant Phoenix Contact - 90AJ7512 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Connector, Mstb 2,5 Hc/ 3-St Rohs Compliant Phoenix Contact
90AJ7512
Pcb Connector, Mstb 2,5 Hc/ 3-St Rohs Compliant Phoenix Contact 90AJ7512
PCB CONNECTOR, MSTB 2,5 HC/ 3-ST ROHS COMPLIANT: YES

PCB CONNECTOR, MSTB 2,5 HC/ 3-ST ROHS COMPLIANT: YES

Supplier's Site
Pluggable Terminal Blocks - 1911868 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1911868
Pluggable Terminal Blocks 1911868
Pluggable Terminal Blocks 3 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 3 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-14354-ND 90AJ7512 1911868
Product Name Terminal Blocks - Headers, Plugs and Sockets Pcb Connector, Mstb 2,5 Hc/ 3-St Rohs Compliant Phoenix Contact Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6786 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Double-deck terminal block - Ground terminal block - 2000-2207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers