PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1910584

Description
TERM BLOCK PLUG 8POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-11012-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-11012-ND
Terminal Blocks - Headers, Plugs and Sockets 277-11012-ND
TERM BLOCK PLUG 8POS STR 5MM

TERM BLOCK PLUG 8POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8899094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8899094
Pluggable Terminal Blocks 8899094
Phoenix Contact 1910584

Phoenix Contact 1910584

Supplier's Site
Pluggable Terminal Blocks - 1910584 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1910584
Pluggable Terminal Blocks 1910584
Pluggable Terminal Blocks 8 Pos 5mm pitch Plug 24-12AWG Spring

Pluggable Terminal Blocks 8 Pos 5mm pitch Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-11012-ND 8899094 1910584
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring cage Push-In
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side) Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.116IA - VAST STOCK CO., LIMITED
Specs
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
View Details
Through terminal block - 2000-1209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details