TERM BLOCK PLUG 6POS STR 5MM
Pluggable Terminal Blocks 6 Pos 5mm pitch Plug 24-12AWG Spring
Phoenix Contacts Spring Cage Plug Connector
Features
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1895-ND | 7802800 | 1910393 | 70055411 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Pluggable Terminal Blocks | PCB Terminal Block, Spring Cage, Plug, 5.0mm Pitch, 6 Positions |
| Mounting Options | Free Hanging (In-Line) | Cable mount | PCB | |
| Termination Options | Screw Clamp; Spring Clamp | Push in | Push-In | |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | Terminal Plug | Terminal Plug | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |