PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1910364

Description
TERM BLOCK PLUG 3POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1892-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1892-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1892-ND
TERM BLOCK PLUG 3POS STR 5MM

TERM BLOCK PLUG 3POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 7802803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7802803
Pluggable Terminal Blocks 7802803
Phoenix Contact 1910364

Phoenix Contact 1910364

Supplier's Site
PCB Terminal Block, Spring Cage, Plug, 5.0mm Pitch, 3 Positions - 70055408 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB Terminal Block, Spring Cage, Plug, 5.0mm Pitch, 3 Positions
70055408
PCB Terminal Block, Spring Cage, Plug, 5.0mm Pitch, 3 Positions 70055408
Phoenix Contacts Spring Cage Plug Connector Features Fast Conductor Connection Through Push-In Direct Plug-In Method Can Be Combined with the MSTB 2.5 Range Contacting of Solid or Stranded Conductors with a Ferrule without Operating the Opening Lever Directly in the Terminal Point Two Test Point Connections

Phoenix Contacts Spring Cage Plug Connector
Features

  • Fast Conductor Connection Through Push-In Direct Plug-In Method
  • Can Be Combined with the MSTB 2.5 Range
  • Contacting of Solid or Stranded Conductors with a Ferrule without Operating the Opening Lever Directly in the Terminal Point
  • Two Test Point Connections
Supplier's Site
Pluggable Terminal Blocks - 1910364 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1910364
Pluggable Terminal Blocks 1910364
Pluggable Terminal Blocks 3 Pos 5mm pitch Plug 24-12AWG Spring

Pluggable Terminal Blocks 3 Pos 5mm pitch Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1892-ND 7802803 70055408 1910364
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks PCB Terminal Block, Spring Cage, Plug, 5.0mm Pitch, 3 Positions Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Cable mount PCB
Termination Options Screw Clamp; Spring Clamp Push in Push-In
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Through terminal block - 2000-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
PCB Terminal Blocks with Wire Guard - PSBXX0D5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details