TERM BLOCK PLUG 2POS STR 5MM
Phoenix Contacts Spring Cage Plug Connector
Features
Pluggable Terminal Blocks 2 Pos 5mm pitch Plug 24-12AWG Spring
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 7802806 | 277-1891-ND | 70055407 | 1910351 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | PCB Terminal Block, Spring Cage, Plug, 5.0mm Pitch, 2 Positions | Pluggable Terminal Blocks |
| Mounting Options | Cable mount | Free Hanging (In-Line) | PCB | |
| Termination Options | Push in | Screw Clamp; Spring Clamp | Push-In | |
| Features | Terminal Plug | Terminal Plug; Retention Latches (Non-Wire Side) | Terminal Plug | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant | ||
| # of Contacts | 2 | 2 | 2 |