PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1907429

Description
TERM BLK 3P SIDE ENT 9.53MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENT 9.53MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6000-ND
Terminal Blocks - Wire to Board 277-6000-ND
TERM BLK 3P SIDE ENT 9.53MM PCB

TERM BLK 3P SIDE ENT 9.53MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8032856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8032856
Pluggable Terminal Blocks 8032856
Phoenix Contact 1907429

Phoenix Contact 1907429

Supplier's Site
Terminal Block; 30 A; 300/600 V; 30 to 10 AWG/kcmil; 3; cUL/UL Listed - 70054431 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 30 A; 300/600 V; 30 to 10 AWG/kcmil; 3; cUL/UL Listed
70054431
Terminal Block; 30 A; 300/600 V; 30 to 10 AWG/kcmil; 3; cUL/UL Listed 70054431
Terminal Block, Nominal Current 30 A, Nominal Voltage 600 V Sturdy housings with an extremely precise pitch. Polyamide Insulating Material Voltage: 600, Amps: 30, AWG: 30-10 Screw Connection Blocks

Terminal Block, Nominal Current 30 A, Nominal Voltage 600 V
Sturdy housings with an extremely precise pitch.

  • Polyamide Insulating Material
  • Voltage: 600, Amps: 30, AWG: 30-10
  • Screw Connection Blocks
Supplier's Site
Fixed Terminal Blocks - 1907429 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1907429
Fixed Terminal Blocks 1907429
Fixed Terminal Blocks 3P 9.52mm 90DEG

Fixed Terminal Blocks 3P 9.52mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6000-ND 8032856 70054431 1907429
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Terminal Block; 30 A; 300/600 V; 30 to 10 AWG/kcmil; 3; cUL/UL Listed Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB
Features Interlocking (Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant UL Listing Mark; UL Recognized Component Mark (US and Canadian) VDE Component Mark; RoHS Compliant
# of Contacts 3 3 3 3
Contacts Pitch 9.53 mm (0.38 inches) 9.52 mm (0.37 inches) 9.52 mm (0.37 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.102 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Disconnect terminal block - 2002-1872 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details