PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1906268

Description
TERM BLOCK 4POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-17253-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-17253-ND
Terminal Blocks - Wire to Board 277-17253-ND
TERM BLOCK 4POS 45DEG 5.08MM PCB

TERM BLOCK 4POS 45DEG 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1906268 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1906268
Fixed Terminal Blocks 1906268
Fixed Terminal Blocks ZFKDSA 1.5-W-5.08- 4

Fixed Terminal Blocks ZFKDSA 1.5-W-5.08- 4

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17253-ND 1906268
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side), Lever Actuated
# of Contacts 4 4
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.165 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1444352 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Double-deck terminal block - Through terminal block - 2000-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers