"3 Position Wire to Board Terminal Block Horizontal with Board 0.375"" (9.53mm) Through Hole"
3 Pos Terminal Block, 32A, 600V, 9.52mm Pitch, Thru-Hole Product overview: 1904150 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32A, 600V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1904150 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-6184-ND | 371-1904150 |
| Product Name | Wire to Board | 32A 600V Electronic Connector |
| Termination | Screw - Rising Cage Clamp | Screw |
| Mounting | Through Hole | |
| Contact Pitch | 9.52 mm (0.3750 inch) | |
| Contact Size (AWG) | 10 to 30 AWG |